Intel Corporation Embedded Processors and Controllers - BLKNUC5I3MYBE 938717 BLKNUC5I3MYBE 938717

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049393-BLKNUC5I3MYB E 938717 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): BLKNUC5I3MYBE 938717BLKNUC5I3MYBE9 38717; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049393-BLKNUC5I3MYB E 938717 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): BLKNUC5I3MYBE 938717BLKNUC5I3MYBE9 38717; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - BLKNUC5I3MYBE 938717 - 1049393-BLKNUC5I3MYBE 938717 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - BLKNUC5I3MYBE 938717
1049393-BLKNUC5I3MYBE 938717
Embedded Processors and Controllers - BLKNUC5I3MYBE 938717 1049393-BLKNUC5I3MYBE 938717
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049393-BLKNUC5I3MYB E 938717 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): BLKNUC5I3MYBE 938717BLKNUC5I3MYBE9 38717; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049393-BLKNUC5I3MYBE 938717
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): BLKNUC5I3MYBE 938717BLKNUC5I3MYBE938717;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1049393-BLKNUC5I3MYBE 938717
Product Name Embedded Processors and Controllers - BLKNUC5I3MYBE 938717
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261050-SI2415-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers