Intel Corporation Interface - Interface - Specialized - BD82QM57 SLGZQ BD82QM57 SLGZQ

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230865-BD82QM57 SLGZQ Length: 27 mm Number of Pins: 1071 Width: 25 mm Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): BD82QM57 S LGZQ; BD82QM57-SLGZQ; BD82QM57/SLGZQ; BD82QM57SLGZQ; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Operating Temperature: 108 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230865-BD82QM57 SLGZQ Length: 27 mm Number of Pins: 1071 Width: 25 mm Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): BD82QM57 S LGZQ; BD82QM57-SLGZQ; BD82QM57/SLGZQ; BD82QM57SLGZQ; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Operating Temperature: 108 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - BD82QM57 SLGZQ - 1230865-BD82QM57 SLGZQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - BD82QM57 SLGZQ
1230865-BD82QM57 SLGZQ
Interface - Interface - Specialized - BD82QM57 SLGZQ 1230865-BD82QM57 SLGZQ
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230865-BD82QM57 SLGZQ Length: 27 mm Number of Pins: 1071 Width: 25 mm Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): BD82QM57 S LGZQ; BD82QM57-SLGZQ; BD82QM57/SLGZQ; BD82QM57SLGZQ; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Operating Temperature: 108 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230865-BD82QM57 SLGZQ
Length: 27 mm
Number of Pins: 1071
Width: 25 mm
Categories: Interface - Specialized
Case / Package: FCBGA
Alternative Parts (Cross-Reference): BD82QM57 S LGZQ; BD82QM57-SLGZQ; BD82QM57/SLGZQ; BD82QM57SLGZQ;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Max Operating Temperature: 108 °C

Buy Now
Interface Transceiver IC - 754-BD82QM57 SLGZQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-BD82QM57 SLGZQ
Interface Transceiver IC 754-BD82QM57 SLGZQ
Ibex Peak; Chipset 82QM57 FCBGA1071 Slgzq Comm T&r Product overview: BD82QM57 SLGZQ from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-BD82QM57 SLGZQ can be used for catalog matching and distributor lookup.

Ibex Peak; Chipset 82QM57 FCBGA1071 Slgzq Comm T&r Product overview: BD82QM57 SLGZQ from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-BD82QM57 SLGZQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1230865-BD82QM57 SLGZQ 754-BD82QM57 SLGZQ
Product Name Interface - Interface - Specialized - BD82QM57 SLGZQ Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 1464777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details