Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022489-BD82NM70S LJTA
Length: 25 mm
Mounting: SMD (SMT)
Memory Type: DDR3
Width: 25 mm
Categories: OEM Parts(A-B)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022489-BD82NM70S LJTA |
| Product Name | OEM Parts - OEM Parts (A - B) - BD82NM70S LJTA |