Intel Corporation Interface - Interface - Specialized - BD82HM55 S LGZS BD82HM55 S LGZS

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211039-BD82HM55 S LGZS Length: 27 mm Number of Pins: 951 Width: 25 mm Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): BD82HM55 SLGZS; BD82HM55-SLGZS; BD82HM55/SLGZS; BD82HM55SLGZS; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Operating Temperature: 108 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211039-BD82HM55 S LGZS Length: 27 mm Number of Pins: 951 Width: 25 mm Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): BD82HM55 SLGZS; BD82HM55-SLGZS; BD82HM55/SLGZS; BD82HM55SLGZS; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Operating Temperature: 108 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - BD82HM55 S LGZS - 1211039-BD82HM55 S LGZS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - BD82HM55 S LGZS
1211039-BD82HM55 S LGZS
Interface - Interface - Specialized - BD82HM55 S LGZS 1211039-BD82HM55 S LGZS
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211039-BD82HM55 S LGZS Length: 27 mm Number of Pins: 951 Width: 25 mm Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): BD82HM55 SLGZS; BD82HM55-SLGZS; BD82HM55/SLGZS; BD82HM55SLGZS; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Operating Temperature: 108 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211039-BD82HM55 S LGZS
Length: 27 mm
Number of Pins: 951
Width: 25 mm
Categories: Interface - Specialized
Case / Package: FCBGA
Alternative Parts (Cross-Reference): BD82HM55 SLGZS; BD82HM55-SLGZS; BD82HM55/SLGZS; BD82HM55SLGZS;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Max Operating Temperature: 108 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1211039-BD82HM55 S LGZS
Product Name Interface - Interface - Specialized - BD82HM55 S LGZS
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - ADM6996FHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers