Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225504-BD82C602J S LJNG
Length: 27 mm
Number of Pins: 901
Width: 27 mm
Categories: Custom Parts
Case / Package: FCBGA
Alternative Parts (Cross-Reference): BD82C602J.S.LJNG;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Max Operating Temperature: 104 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225504-BD82C602J S LJNG |
| Product Name | Custom Parts - Custom Parts (B - D) - BD82C602J S LJNG |