Intel Corporation Interface - Interface - Specialized - BD3420 S LH25 BD3420 S LH25

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994411-BD3420 S LH25 Length: 27 mm Mounting: SMD (SMT) Number of Pins: 951 Width: 27 mm Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): BD3420 S LH25BD3420 SLH25; BD3420-SLH25; BD3420SLH25; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994411-BD3420 S LH25 Length: 27 mm Mounting: SMD (SMT) Number of Pins: 951 Width: 27 mm Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): BD3420 S LH25BD3420 SLH25; BD3420-SLH25; BD3420SLH25; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - BD3420 S LH25 - 994411-BD3420 S LH25 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - BD3420 S LH25
994411-BD3420 S LH25
Interface - Interface - Specialized - BD3420 S LH25 994411-BD3420 S LH25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994411-BD3420 S LH25 Length: 27 mm Mounting: SMD (SMT) Number of Pins: 951 Width: 27 mm Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): BD3420 S LH25BD3420 SLH25; BD3420-SLH25; BD3420SLH25; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994411-BD3420 S LH25
Length: 27 mm
Mounting: SMD (SMT)
Number of Pins: 951
Width: 27 mm
Categories: Interface - Specialized
Case / Package: FCBGA
Alternative Parts (Cross-Reference): BD3420 S LH25BD3420 SLH25; BD3420-SLH25; BD3420SLH25;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No

Buy Now
BGA Interface Transceiver IC - 754-BD3420 S LH25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
754-BD3420 S LH25
BGA Interface Transceiver IC 754-BD3420 S LH25
Platform Controller Hub 951-Pin FC-BGA Product overview: BD3420 S LH25 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-BD3420 S LH25 can be used for catalog matching and distributor lookup.

Platform Controller Hub 951-Pin FC-BGA Product overview: BD3420 S LH25 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-BD3420 S LH25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 994411-BD3420 S LH25 754-BD3420 S LH25
Product Name Interface - Interface - Specialized - BD3420 S LH25 BGA Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE - 1159792-CD4097BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details