Intel Corporation Embedded - Embedded - Microprocessors - AY80609007293AA AY80609007293AA

Description
Manufacturer: Intel Win Source Part Number: 818271-AY80609007293 AA Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 818271-AY80609007293 AA Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AY80609007293AA - 818271-AY80609007293AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AY80609007293AA
818271-AY80609007293AA
Embedded - Embedded - Microprocessors - AY80609007293AA 818271-AY80609007293AA
Manufacturer: Intel Win Source Part Number: 818271-AY80609007293 AA Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 818271-AY80609007293AA
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-AY80609007293AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AY80609007293AA
Embedded Microprocessor MPU 694-AY80609007293AA
Based Platform for Embedded Computing 518-Pin TBGA Tray Product overview: AY80609007293AA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AY80609007293AA can be used for catalog matching and distributor lookup.

Based Platform for Embedded Computing 518-Pin TBGA Tray Product overview: AY80609007293AA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AY80609007293AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AY80609007293AA
Integrated Circuits (ICs) - Embedded - Microprocessors AY80609007293AA
IC MPU Z670 1.5GHZ 518BGA

IC MPU Z670 1.5GHZ 518BGA

Supplier's Site
Microprocessors - AY80609007293AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AY80609007293AA
Microprocessors AY80609007293AA
Intel Atom® Processor Z670 Microprocessor IC Z670 1 Core, 32-Bit 1.5GHz 518-PBGA (13.8x13.8)

Intel Atom® Processor Z670 Microprocessor IC Z670 1 Core, 32-Bit 1.5GHz 518-PBGA (13.8x13.8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 818271-AY80609007293AA 694-AY80609007293AA AY80609007293AA AY80609007293AA
Product Name Embedded - Embedded - Microprocessors - AY80609007293AA Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family Intel AtomR Processor Z670 Intel Atom® Processor Z670
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details