Intel Corporation Embedded - Embedded - Microprocessors - AW8063801108900 AW8063801108900

Description
Win Source Part Number: 953467-AW80638011089 00 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953467-AW80638011089 00 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AW8063801108900 - 953467-AW8063801108900 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AW8063801108900
953467-AW8063801108900
Embedded - Embedded - Microprocessors - AW8063801108900 953467-AW8063801108900
Win Source Part Number: 953467-AW80638011089 00 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953467-AW8063801108900
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.70 GHz Embedded Microprocessor MPU - 694-AW8063801108900 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.70 GHz Embedded Microprocessor MPU
694-AW8063801108900
3.70 GHz Embedded Microprocessor MPU 694-AW8063801108900
Core i7-3540M (4M Cache, up to 3.70 GHz) Product overview: AW8063801108900 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.70 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.70 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AW8063801108900 can be used for catalog matching and distributor lookup.

Core i7-3540M (4M Cache, up to 3.70 GHz) Product overview: AW8063801108900 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.70 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.70 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AW8063801108900 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953467-AW8063801108900 694-AW8063801108900
Product Name Embedded - Embedded - Microprocessors - AW8063801108900 3.70 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3359 Sitara Processor - AM3359BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3703CUSA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details