Intel Corporation 64bit 2.26GHz 1.05V Embedded Microprocessor MPU AW80577SH0513M S LGFC

Description
MPU Core™2 Duo Processor P8400 64bit 45nm 2.26GHz 1.05V 478-Pin UFCPGA Product overview: AW80577SH0513M S LGFC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2.26GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2.26GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AW80577SH0513M S LGFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU Core™2 Duo Processor P8400 64bit 45nm 2.26GHz 1.05V 478-Pin UFCPGA Product overview: AW80577SH0513M S LGFC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2.26GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2.26GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AW80577SH0513M S LGFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64bit 2.26GHz 1.05V Embedded Microprocessor MPU - 694-AW80577SH0513M S LGFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 2.26GHz 1.05V Embedded Microprocessor MPU
694-AW80577SH0513M S LGFC
64bit 2.26GHz 1.05V Embedded Microprocessor MPU 694-AW80577SH0513M S LGFC
MPU Core™2 Duo Processor P8400 64bit 45nm 2.26GHz 1.05V 478-Pin UFCPGA Product overview: AW80577SH0513M S LGFC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2.26GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2.26GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AW80577SH0513M S LGFC can be used for catalog matching and distributor lookup.

MPU Core™2 Duo Processor P8400 64bit 45nm 2.26GHz 1.05V 478-Pin UFCPGA Product overview: AW80577SH0513M S LGFC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2.26GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2.26GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AW80577SH0513M S LGFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AW80577SH0513M S LGFC - 1047130-AW80577SH0513M S LGFC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AW80577SH0513M S LGFC
1047130-AW80577SH0513M S LGFC
Embedded - Embedded - Microprocessors - AW80577SH0513M S LGFC 1047130-AW80577SH0513M S LGFC
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047130-AW80577SH051 3M S LGFC Frequency: 2.26 GHz Number of Pins: 478 Categories: Embedded - Microprocessors Max Frequency: 2.26 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): LF80537NF0411M S LB6M; LF80537GF0484MS LGFJ; LE80537GG0494M S LADM; GET56NGBB22GVEAW8057 7SH0513M SLGFC; AW80577SH0513MS LGFC; AW80577SH0513MSLGFC; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 64 b Mount: Through Hole RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000, 8542310000 Max Supply Voltage: 1.3 V Min Supply Voltage: 750 mV

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047130-AW80577SH0513M S LGFC
Frequency: 2.26 GHz
Number of Pins: 478
Categories: Embedded - Microprocessors
Max Frequency: 2.26 GHz
Number of Cores: 2
Alternative Parts (Cross-Reference): LF80537NF0411M S LB6M; LF80537GF0484MS LGFJ; LE80537GG0494M S LADM; GET56NGBB22GVEAW80577SH0513M SLGFC; AW80577SH0513MS LGFC; AW80577SH0513MSLGFC;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 64 b
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8542310000, 8542310000
Max Supply Voltage: 1.3 V
Min Supply Voltage: 750 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AW80577SH0513M S LGFC 1047130-AW80577SH0513M S LGFC
Product Name 64bit 2.26GHz 1.05V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AW80577SH0513M S LGFC
Microprocessor Family Core™2 Duo Processor P8400
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - ATSAMA5D31A-CUR - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details