Intel Corporation Embedded - Embedded - Microcontrollers - AN87C196LA20F8 AN87C196LA20F8

Description
Manufacturer: Intel Win Source Part Number: 928692-AN87C196LA20F 8 Series: 87C Operating Temperature Range: -40°C ~ 125°C (TA) Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19) Core Processor: MCS 96 Speed: 20MHz Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO Peripherals: WDT Number of I/O: 41 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 4.75V ~ 5.25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19x19) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 928692-AN87C196LA20F 8 Series: 87C Operating Temperature Range: -40°C ~ 125°C (TA) Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19) Core Processor: MCS 96 Speed: 20MHz Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO Peripherals: WDT Number of I/O: 41 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 4.75V ~ 5.25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19x19) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AN87C196LA20F8 - 928692-AN87C196LA20F8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AN87C196LA20F8
928692-AN87C196LA20F8
Embedded - Embedded - Microcontrollers - AN87C196LA20F8 928692-AN87C196LA20F8
Manufacturer: Intel Win Source Part Number: 928692-AN87C196LA20F 8 Series: 87C Operating Temperature Range: -40°C ~ 125°C (TA) Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19) Core Processor: MCS 96 Speed: 20MHz Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO Peripherals: WDT Number of I/O: 41 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 4.75V ~ 5.25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19x19) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 928692-AN87C196LA20F8
Series: 87C
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19)
Core Processor: MCS 96
Speed: 20MHz
Package: Tube
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SIO
Peripherals: WDT
Number of I/O: 41
Program Memory Size: 24KB (24K x 8)
Program Memory Type: OTP
Data Converters: A/D 6x10b
Oscillator Type: External
Supply Voltage: 4.75V ~ 5.25V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19x19)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
 - AN87C196LA20F8 - Rochester Electronics
Newburyport, MA, United States
16-bit Microcontroller, high performance, MCS-96 microcontroller

16-bit Microcontroller, high performance, MCS-96 microcontroller

Supplier's Site Datasheet
Microcontrollers - 821030-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
821030-ND
Microcontrollers 821030-ND
MCS 96 87C Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19)

MCS 96 87C Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19)

Buy Now Datasheet
Automotive 16-bit 24KB 5V Embedded Microcontroller MCU - 685-AN87C196LA20F8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 16-bit 24KB 5V Embedded Microcontroller MCU
685-AN87C196LA20F8
Automotive 16-bit 24KB 5V Embedded Microcontroller MCU 685-AN87C196LA20F8
MCU 16-bit MCS96 CISC 24KB EPROM 5V Automotive 52-Pin PLCC Product overview: AN87C196LA20F8 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 24KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 24KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196LA20F8 can be used for catalog matching and distributor lookup.

MCU 16-bit MCS96 CISC 24KB EPROM 5V Automotive 52-Pin PLCC Product overview: AN87C196LA20F8 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 24KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 24KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196LA20F8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AN87C196LA20F8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AN87C196LA20F8
Integrated Circuits (ICs) - Embedded - Microcontrollers AN87C196LA20F8
IC MCU 16BIT 24KB OTP 52PLCC

IC MCU 16BIT 24KB OTP 52PLCC

Supplier's Site
Microcontrollers - AN87C196LA20F8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AN87C196LA20F8
Microcontrollers AN87C196LA20F8
MCS 96 87C Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19)

MCS 96 87C Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 928692-AN87C196LA20F8 AN87C196LA20F8 821030-ND 685-AN87C196LA20F8 AN87C196LA20F8 AN87C196LA20F8
Product Name Embedded - Embedded - Microcontrollers - AN87C196LA20F8 Microcontrollers Automotive 16-bit 24KB 5V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 24 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB
ROM Type OTP; OTP OTP OTP; OTP
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 5 volts 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7869AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers