Intel Corporation 16-bit 16MHz 5V Embedded Microcontroller MCU AN87C196JT

Description
16-Bit MCU, 16MHz, 5V, OTPROM, 52-Pin PQCC Product overview: AN87C196JT from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit MCU, 16MHz, 5V, OTPROM, 52-Pin PQCC Product overview: AN87C196JT from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16MHz 5V Embedded Microcontroller MCU - 685-AN87C196JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 5V Embedded Microcontroller MCU
685-AN87C196JT
16-bit 16MHz 5V Embedded Microcontroller MCU 685-AN87C196JT
16-Bit MCU, 16MHz, 5V, OTPROM, 52-Pin PQCC Product overview: AN87C196JT from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196JT can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 5V, OTPROM, 52-Pin PQCC Product overview: AN87C196JT from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AN87C196JT - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, OTPROM, 8096 CPU, 16MHz, CMOS, PQCC52

Microcontroller, 16-Bit, OTPROM, 8096 CPU, 16MHz, CMOS, PQCC52

Supplier's Site Datasheet
Microcontrollers - AN87C196JT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AN87C196JT
Microcontrollers AN87C196JT
MCS 96 87C Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) OTP 52-PLCC (19x19)

MCS 96 87C Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) OTP 52-PLCC (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AN87C196JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AN87C196JT
Integrated Circuits (ICs) - Embedded - Microcontrollers AN87C196JT
16-BIT, OTPROM, 8096 CPU, 16MHZ

16-BIT, OTPROM, 8096 CPU, 16MHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AN87C196JT AN87C196JT AN87C196JT AN87C196JT
Product Name 16-bit 16MHz 5V Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz
Supply Voltage 4.5 to ? volts 5.5 volts
Pin Count 52
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details