Intel Corporation Interface - Interface - Specialized - AF82801IEM SLB8P AF82801IEM SLB8P

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002321-AF82801IEM SLB8P Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 676 Categories: Interface - Specialized Case / Package: BGA Alternative Parts (Cross-Reference): AF82801IEM SLB8PAF82801 IEM S LB8P; AF82801IEM S LB8P; AF82801IEM.SLB8P; AF82801IEM/SLB8P; AF82801IEMSLB8P; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002321-AF82801IEM SLB8P Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 676 Categories: Interface - Specialized Case / Package: BGA Alternative Parts (Cross-Reference): AF82801IEM SLB8PAF82801 IEM S LB8P; AF82801IEM S LB8P; AF82801IEM.SLB8P; AF82801IEM/SLB8P; AF82801IEMSLB8P; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AF82801IEM SLB8P - 1002321-AF82801IEM SLB8P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AF82801IEM SLB8P
1002321-AF82801IEM SLB8P
Interface - Interface - Specialized - AF82801IEM SLB8P 1002321-AF82801IEM SLB8P
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002321-AF82801IEM SLB8P Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 676 Categories: Interface - Specialized Case / Package: BGA Alternative Parts (Cross-Reference): AF82801IEM SLB8PAF82801 IEM S LB8P; AF82801IEM S LB8P; AF82801IEM.SLB8P; AF82801IEM/SLB8P; AF82801IEMSLB8P; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002321-AF82801IEM SLB8P
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 676
Categories: Interface - Specialized
Case / Package: BGA
Alternative Parts (Cross-Reference): AF82801IEM SLB8PAF82801 IEM S LB8P; AF82801IEM S LB8P; AF82801IEM.SLB8P; AF82801IEM/SLB8P; AF82801IEMSLB8P;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
RoHS: Compliant
Radiation Hardening: No

Buy Now
BGA Interface Transceiver IC - 754-AF82801IEM SLB8P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
754-AF82801IEM SLB8P
BGA Interface Transceiver IC 754-AF82801IEM SLB8P
Mobile Intel Express Chipset 676-Pin BGA Product overview: AF82801IEM SLB8P from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-AF82801IEM SLB8P can be used for catalog matching and distributor lookup.

Mobile Intel Express Chipset 676-Pin BGA Product overview: AF82801IEM SLB8P from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-AF82801IEM SLB8P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1002321-AF82801IEM SLB8P 754-AF82801IEM SLB8P
Product Name Interface - Interface - Specialized - AF82801IEM SLB8P BGA Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Features RoHS RoHS
Supply Voltage Other; 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details