A82385-20 -- INTEGRATED CIRCUITS (ICS) - MEMORY - CONTROLLERS
Intel Corporation
Integrated Circuits (ICs) - Memory - Controllers
A82385-20
Description
MEMORY CONTROLLER, CMOS
Description
MEMORY CONTROLLER, CMOS
Suppliers
Integrated Circuits (ICs) - Memory - Controllers
A82385-20
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
A82385-20 |
|
Product Name
|
Integrated Circuits (ICs) - Memory - Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
24-QFN Exposed Pad
Pins
24 #
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-40 to 150 C (-40 to 302 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details