Intel Corporation Interface Transceiver IC 82550GY

Description
IC CTRL ETH PCI/CARD BUS 196BGA Product overview: 82550GY from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-82550GY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CTRL ETH PCI/CARD BUS 196BGA Product overview: 82550GY from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-82550GY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-82550GY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-82550GY
Interface Transceiver IC 753-82550GY
IC CTRL ETH PCI/CARD BUS 196BGA Product overview: 82550GY from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-82550GY can be used for catalog matching and distributor lookup.

IC CTRL ETH PCI/CARD BUS 196BGA Product overview: 82550GY from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-82550GY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - 82550GY - 076579-82550GY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 82550GY
076579-82550GY
Interface - Interface - Controllers - 82550GY 076579-82550GY
Manufacturer: Intel Win Source Part Number: 076579-82550GY Packaging: Tray Protocol: Ethernet Standards: 100 Base-TX PHY Categories: Integrated Circuits Case / Package: 196-BGA (15x15) Purpose: MAC Controller Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 076579-82550GY
Packaging: Tray
Protocol: Ethernet
Standards: 100 Base-TX PHY
Categories: Integrated Circuits
Case / Package: 196-BGA (15x15)
Purpose: MAC Controller
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-82550GY 076579-82550GY
Product Name Interface Transceiver IC Interface - Interface - Controllers - 82550GY
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4918B-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Telecom - SI32261-C-GM2R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.45V
View Details
2 suppliers
Cable Transceivers - 1899897P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers