Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039595-62205AN.HMWE
Data Rate: 300 Mbps
Interface: PCI
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039595-62205AN.HMWEBC |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 62205AN.HMWEBC |