Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA7N2F40I3LN

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA7N2F40I3LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. This FPGA features a core speed grade of -3, which allows for efficient processing capabilities. It supports a variety of transceiver speed grades, including options for high-speed data transmission, making it suitable for demanding communication tasks. The device operates within a temperature range suitable for industrial applications, ensuring reliability in various environments. It has a maximum operating junction temperature of 125°C and supports multiple power supply configurations, including core and I/O power supplies. The FPGA is packaged in a 1517-BBGA format, facilitating integration into compact designs. Engineers considering this FPGA should note its extensive I/O capabilities and programmable features, which allow for customization to meet specific project requirements. The device is ideal for applications requiring high data throughput and flexibility in design.

Datasheet Summary
Powered by GS/AI

The 5SGXMA7N2F40I3LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. This FPGA features a core speed grade of -3, which allows for efficient processing capabilities. It supports a variety of transceiver speed grades, including options for high-speed data transmission, making it suitable for demanding communication tasks. The device operates within a temperature range suitable for industrial applications, ensuring reliability in various environments. It has a maximum operating junction temperature of 125°C and supports multiple power supply configurations, including core and I/O power supplies. The FPGA is packaged in a 1517-BBGA format, facilitating integration into compact designs. Engineers considering this FPGA should note its extensive I/O capabilities and programmable features, which allow for customization to meet specific project requirements. The device is ideal for applications requiring high data throughput and flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F40I3LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA7N2F40I3LN-ND
FPGAs (Field Programmable Gate Array) 5SGXMA7N2F40I3LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F40I3LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA7N2F40I3LN
FPGAs (Field Programmable Gate Array) 5SGXMA7N2F40I3LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F40I3LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7N2F40I3LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7N2F40I3LN
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F40I3LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7N2F40I3LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7N2F40I3LN
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA7N2F40I3LN
FPGA - Field Programmable Gate Array 5SGXMA7N2F40I3LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 600 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA7N2F40I3LN-ND 5SGXMA7N2F40I3LN 5SGXMA7N2F40I3LN 5SGXMA7N2F40I3LN 5SGXMA7N2F40I3LN
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 622000 622000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details