Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA7K2F35C3N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA7K2F35C3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture suitable for complex applications requiring significant processing power. This FPGA supports various core speed grades, allowing for flexibility in performance optimization. The device operates within a temperature range suitable for both commercial and industrial applications, ensuring reliability in diverse environments. Electrical characteristics include a core voltage supply of up to 1.35V and programmable I/O capabilities, which enhance its versatility in interfacing with different systems. The device also supports high-speed transceivers, with data rates reaching up to 14.1 Gbps, making it suitable for high-bandwidth applications. The Stratix V series is designed to meet stringent performance requirements, making it a viable option for engineers looking for robust FPGA solutions in demanding projects.

Datasheet Summary
Powered by GS/AI

The 5SGXMA7K2F35C3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture suitable for complex applications requiring significant processing power. This FPGA supports various core speed grades, allowing for flexibility in performance optimization. The device operates within a temperature range suitable for both commercial and industrial applications, ensuring reliability in diverse environments. Electrical characteristics include a core voltage supply of up to 1.35V and programmable I/O capabilities, which enhance its versatility in interfacing with different systems. The device also supports high-speed transceivers, with data rates reaching up to 14.1 Gbps, making it suitable for high-bandwidth applications. The Stratix V series is designed to meet stringent performance requirements, making it a viable option for engineers looking for robust FPGA solutions in demanding projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F35C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA7K2F35C3N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA7K2F35C3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F35C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7K2F35C3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7K2F35C3N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA7K2F35C3N
FPGA - Field Programmable Gate Array 5SGXMA7K2F35C3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 432 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F35C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7K2F35C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7K2F35C3N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F35C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA7K2F35C3N
FPGAs (Field Programmable Gate Array) 5SGXMA7K2F35C3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA7K2F35C3N-ND 5SGXMA7K2F35C3N 5SGXMA7K2F35C3N 5SGXMA7K2F35C3N 5SGXMA7K2F35C3N
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 622000 622000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details