Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA5K2F35I2LN

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA5K2F35I2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-performance architecture suitable for a variety of applications, including high-speed data processing and complex algorithm implementations. This FPGA supports multiple core speed grades, allowing for flexibility in performance optimization. The device is available in both commercial and industrial temperature grades, catering to different environmental requirements. Electrical characteristics include a core voltage supply range of 1.35V and a programmable power technology supply of up to 1.8V. The operating junction temperature can range from -55°C to 125°C, ensuring reliability in diverse conditions. The device also offers advanced transceiver capabilities, with data rates reaching up to 14.1 Gbps for certain configurations. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The 5SGXMA5K2F35I2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-performance architecture suitable for a variety of applications, including high-speed data processing and complex algorithm implementations. This FPGA supports multiple core speed grades, allowing for flexibility in performance optimization. The device is available in both commercial and industrial temperature grades, catering to different environmental requirements. Electrical characteristics include a core voltage supply range of 1.35V and a programmable power technology supply of up to 1.8V. The operating junction temperature can range from -55°C to 125°C, ensuring reliability in diverse conditions. The device also offers advanced transceiver capabilities, with data rates reaching up to 14.1 Gbps for certain configurations. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA5K2F35I2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA5K2F35I2LN-ND
FPGAs (Field Programmable Gate Array) 5SGXMA5K2F35I2LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA5K2F35I2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA5K2F35I2LN
FPGAs (Field Programmable Gate Array) 5SGXMA5K2F35I2LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA5K2F35I2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA5K2F35I2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA5K2F35I2LN
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA5K2F35I2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA5K2F35I2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA5K2F35I2LN
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA5K2F35I2LN
FPGA - Field Programmable Gate Array 5SGXMA5K2F35I2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 432 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA5K2F35I2LN-ND 5SGXMA5K2F35I2LN 5SGXMA5K2F35I2LN 5SGXMA5K2F35I2LN 5SGXMA5K2F35I2LN
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 490000 490000
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910ILC-15 - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; Other; PLCC
View Details
4 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details