Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA4H2F35I2

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA4H2F35I2 is part of Altera's Stratix V family of FPGAs, built on a 28-nm process technology. This device features an enhanced core architecture and integrated transceivers capable of data rates up to 28.05 Gbps, making it suitable for high-bandwidth applications such as 40G/100G optical communications and high-performance digital signal processing. The FPGA supports a variety of applications with its four variants: GT, GX, GS, and E, each optimized for specific use cases. The 5SGXMA4H2F35I2 variant is particularly well-suited for data-intensive applications, offering a robust set of integrated hard intellectual property blocks and a high number of I/O pins, totaling 600. This device also includes features such as variable precision DSP blocks and advanced power management capabilities, making it a versatile choice for engineers looking to implement complex designs in fields like military communications, network testing, and high-performance computing.

Datasheet Summary
Powered by GS/AI

The 5SGXMA4H2F35I2 is part of Altera's Stratix V family of FPGAs, built on a 28-nm process technology. This device features an enhanced core architecture and integrated transceivers capable of data rates up to 28.05 Gbps, making it suitable for high-bandwidth applications such as 40G/100G optical communications and high-performance digital signal processing. The FPGA supports a variety of applications with its four variants: GT, GX, GS, and E, each optimized for specific use cases. The 5SGXMA4H2F35I2 variant is particularly well-suited for data-intensive applications, offering a robust set of integrated hard intellectual property blocks and a high number of I/O pins, totaling 600. This device also includes features such as variable precision DSP blocks and advanced power management capabilities, making it a versatile choice for engineers looking to implement complex designs in fields like military communications, network testing, and high-performance computing.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35I2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA4H2F35I2-ND
FPGAs (Field Programmable Gate Array) 5SGXMA4H2F35I2-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35I2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA4H2F35I2
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA4H2F35I2
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA4H2F35I2
FPGA - Field Programmable Gate Array 5SGXMA4H2F35I2
FPGA - Field Programmable Gate Array Stratix V GX

FPGA - Field Programmable Gate Array Stratix V GX

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35I2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA4H2F35I2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA4H2F35I2
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35I2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA4H2F35I2
FPGAs (Field Programmable Gate Array) 5SGXMA4H2F35I2
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA4H2F35I2-ND 5SGXMA4H2F35I2 5SGXMA4H2F35I2 5SGXMA4H2F35I2 5SGXMA4H2F35I2
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 420000 420000
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K100FC324-2V - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 324-BGA
User I/Os 252 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details