Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA3K3F40C3N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA3K3F40C3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high density of 1,945,600 logic elements and offers a total of 34,000 programmable logic cells. This FPGA is packaged in a 1517-BBGA, FCBGA format, which is suitable for various applications requiring compact designs. The device supports multiple core speed grades, allowing for flexibility in performance optimization. It operates within a temperature range of -55°C to 125°C, making it suitable for both commercial and industrial applications. The Stratix V series is known for its high performance and low power consumption, making it a viable option for engineers looking for reliable and efficient FPGA solutions.

Datasheet Summary
Powered by GS/AI

The 5SGXMA3K3F40C3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high density of 1,945,600 logic elements and offers a total of 34,000 programmable logic cells. This FPGA is packaged in a 1517-BBGA, FCBGA format, which is suitable for various applications requiring compact designs. The device supports multiple core speed grades, allowing for flexibility in performance optimization. It operates within a temperature range of -55°C to 125°C, making it suitable for both commercial and industrial applications. The Stratix V series is known for its high performance and low power consumption, making it a viable option for engineers looking for reliable and efficient FPGA solutions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA3K3F40C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA3K3F40C3N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA3K3F40C3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3K3F40C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3K3F40C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3K3F40C3N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA3K3F40C3N
FPGA - Field Programmable Gate Array 5SGXMA3K3F40C3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 696 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA3K3F40C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA3K3F40C3N
FPGAs (Field Programmable Gate Array) 5SGXMA3K3F40C3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3K3F40C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3K3F40C3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3K3F40C3N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA3K3F40C3N-ND 5SGXMA3K3F40C3N 5SGXMA3K3F40C3N 5SGXMA3K3F40C3N 5SGXMA3K3F40C3N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672C6 - 870475-EP1S10B672C6 - Win Source Electronics
Specs
Package Type Other; 672-BGA (35x35)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details