Intel Corporation FPGA Programmable Logic Device 5SGXMA3K2F40I2N

Description
Field Programmable Gate Array, 340000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXMA3K2F40I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA3K2F40I2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 340000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXMA3K2F40I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA3K2F40I2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5SGXMA3K2F40I2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMA3K2F40I2N
FPGA Programmable Logic Device 696-5SGXMA3K2F40I2N
Field Programmable Gate Array, 340000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXMA3K2F40I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA3K2F40I2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 340000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXMA3K2F40I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA3K2F40I2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 999977-5SGXMA3K2F40I2N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
999977-5SGXMA3K2F40I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 999977-5SGXMA3K2F40I2N
Win Source Part Number: 999977-5SGXMA3K2F40I 2N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 128300 Number of Logic Elements/Cells: 340000 Total RAM Bits: 19456000 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 969180 Base Product Number: 5SGXMA3 Product Status: Obsolete

Win Source Part Number: 999977-5SGXMA3K2F40I2N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 128300
Number of Logic Elements/Cells: 340000
Total RAM Bits: 19456000
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 969180
Base Product Number: 5SGXMA3
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA3K2F40I2N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA3K2F40I2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3K2F40I2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3K2F40I2N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I2N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5SGXMA3K2F40I2N
FPGAs (Field Programmable Gate Array) 5SGXMA3K2F40I2N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA3K2F40I2N
FPGA - Field Programmable Gate Array 5SGXMA3K2F40I2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 696 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3K2F40I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3K2F40I2N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA3K2F40I2N
FPGAs (Field Programmable Gate Array) 5SGXMA3K2F40I2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5SGXMA3K2F40I2N 999977-5SGXMA3K2F40I2N 5SGXMA3K2F40I2N-ND 5SGXMA3K2F40I2N 5SGXMA3K2F40I2N 5SGXMA3K2F40I2N 5SGXMA3K2F40I2N 5SGXMA3K2F40I2N
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 340000 340000 340000 340000
Package Type Other; FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
User I/Os 696 pins 600 pins 600 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details