Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA3K2F35I3N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA3K2F35I3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high density of 1,194,560 logic elements and offers a total of 34,000 programmable interconnects. This FPGA is designed for high-performance applications, supporting core speed grades of -1, -2, -3, and -4, with the industrial temperature grade options available. The device supports various transceiver speed grades, including up to 14.1 Gbps for GX channels and 28.05 Gbps for GT channels, making it suitable for demanding data processing tasks. The operating conditions include a core voltage range of 1.0V to 1.35V and a maximum junction temperature of 125°C. The device is packaged in a 1152-BBGA format, which is conducive to high-density applications. Overall, the 5SGXMA3K2F35I3N is suitable for engineers looking for a versatile and high-performance FPGA solution for complex designs.

Datasheet Summary
Powered by GS/AI

The 5SGXMA3K2F35I3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high density of 1,194,560 logic elements and offers a total of 34,000 programmable interconnects. This FPGA is designed for high-performance applications, supporting core speed grades of -1, -2, -3, and -4, with the industrial temperature grade options available. The device supports various transceiver speed grades, including up to 14.1 Gbps for GX channels and 28.05 Gbps for GT channels, making it suitable for demanding data processing tasks. The operating conditions include a core voltage range of 1.0V to 1.35V and a maximum junction temperature of 125°C. The device is packaged in a 1152-BBGA format, which is conducive to high-density applications. Overall, the 5SGXMA3K2F35I3N is suitable for engineers looking for a versatile and high-performance FPGA solution for complex designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F35I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA3K2F35I3N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA3K2F35I3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA3K2F35I3N
FPGA - Field Programmable Gate Array 5SGXMA3K2F35I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 432 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F35I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3K2F35I3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3K2F35I3N
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F35I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA3K2F35I3N
FPGAs (Field Programmable Gate Array) 5SGXMA3K2F35I3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F35I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3K2F35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3K2F35I3N
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA3K2F35I3N-ND 5SGXMA3K2F35I3N 5SGXMA3K2F35I3N 5SGXMA3K2F35I3N 5SGXMA3K2F35I3N
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 340000 340000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 504
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details