Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEB6R3F40C4

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEB6R3F40C4 is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 432 I/O pins and is packaged in a 1517FBGA format. The device supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. The FPGA operates within a core voltage range of 1.35V and has a maximum junction temperature of 125°C, making it suitable for demanding environments. The device also includes programmable I/O elements, which enhance its adaptability for different applications. Its transceiver capabilities allow for high-speed data transmission, with specific configurations supporting up to 14.1 Gbps. This FPGA is ideal for engineers seeking a robust solution for complex digital designs requiring high-speed processing and flexibility.

Datasheet Summary
Powered by GS/AI

The 5SGXEB6R3F40C4 is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 432 I/O pins and is packaged in a 1517FBGA format. The device supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. The FPGA operates within a core voltage range of 1.35V and has a maximum junction temperature of 125°C, making it suitable for demanding environments. The device also includes programmable I/O elements, which enhance its adaptability for different applications. Its transceiver capabilities allow for high-speed data transmission, with specific configurations supporting up to 14.1 Gbps. This FPGA is ideal for engineers seeking a robust solution for complex digital designs requiring high-speed processing and flexibility.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEB6R3F40C4-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEB6R3F40C4-ND
FPGAs (Field Programmable Gate Array) 5SGXEB6R3F40C4-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB6R3F40C4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEB6R3F40C4
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEB6R3F40C4
IC FPGA 432 I/O 1517FBGA

IC FPGA 432 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEB6R3F40C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEB6R3F40C4
FPGAs (Field Programmable Gate Array) 5SGXEB6R3F40C4
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000 1517-FBGA (40x40)

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000 1517-FBGA (40x40)

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEB6R3F40C4
FPGA - Field Programmable Gate Array 5SGXEB6R3F40C4
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2660 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2660 LABs 432 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB6R3F40C4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEB6R3F40C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEB6R3F40C4
IC FPGA 432 I/O 1517FBGA

IC FPGA 432 I/O 1517FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEB6R3F40C4-ND 5SGXEB6R3F40C4 5SGXEB6R3F40C4 5SGXEB6R3F40C4 5SGXEB6R3F40C4
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA Other; 1517-FBGA (40x40)
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 597000 597000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details