Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB6R2F43C3NES 5SGXEB6R2F43C3NES

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022939-5SGXEB6R2F43 C3NES Mounting: SMD (SMT) Operating Supply Voltage: 850 mV Data Rate: 14.1 Gbps Number of Pins: 1760 Number of Logic Elements/Cells: 597000 Number of Transceivers: 66 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 600 Number of Logic Blocks (LABs): 2660
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022939-5SGXEB6R2F43 C3NES Mounting: SMD (SMT) Operating Supply Voltage: 850 mV Data Rate: 14.1 Gbps Number of Pins: 1760 Number of Logic Elements/Cells: 597000 Number of Transceivers: 66 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 600 Number of Logic Blocks (LABs): 2660
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB6R2F43C3NES - 1022939-5SGXEB6R2F43C3NES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB6R2F43C3NES
1022939-5SGXEB6R2F43C3NES
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB6R2F43C3NES 1022939-5SGXEB6R2F43C3NES
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022939-5SGXEB6R2F43 C3NES Mounting: SMD (SMT) Operating Supply Voltage: 850 mV Data Rate: 14.1 Gbps Number of Pins: 1760 Number of Logic Elements/Cells: 597000 Number of Transceivers: 66 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 600 Number of Logic Blocks (LABs): 2660

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022939-5SGXEB6R2F43C3NES
Mounting: SMD (SMT)
Operating Supply Voltage: 850 mV
Data Rate: 14.1 Gbps
Number of Pins: 1760
Number of Logic Elements/Cells: 597000
Number of Transceivers: 66
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 600
Number of Logic Blocks (LABs): 2660

Buy Now
FPGA Programmable Logic Device - 696-5SGXEB6R2F43C3NES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXEB6R2F43C3NES
FPGA Programmable Logic Device 696-5SGXEB6R2F43C3NES
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2660 LABs 600 IOs Product overview: 5SGXEB6R2F43C3NES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEB6R2F43C3NE S can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2660 LABs 600 IOs Product overview: 5SGXEB6R2F43C3NES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEB6R2F43C3NES can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1022939-5SGXEB6R2F43C3NES 696-5SGXEB6R2F43C3NES
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB6R2F43C3NES FPGA Programmable Logic Device
Logic Cells / Logic Blocks 597000 597000
Package Type Other; FBGA Other; FBGA
Pins 1760
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details