Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N3F45C2NES 5SGXEA7N3F45C2NES

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230327-5SGXEA7N3F45 C2NES Operating Supply Voltage: 850 mV Data Rate: 14.1 Gbps Number of Pins: 1932 Number of Logic Elements/Cells: 622000 Number of Transceivers: 48 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 840 Number of Logic Blocks (LABs): 2560 Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230327-5SGXEA7N3F45 C2NES Operating Supply Voltage: 850 mV Data Rate: 14.1 Gbps Number of Pins: 1932 Number of Logic Elements/Cells: 622000 Number of Transceivers: 48 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 840 Number of Logic Blocks (LABs): 2560 Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N3F45C2NES - 1230327-5SGXEA7N3F45C2NES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N3F45C2NES
1230327-5SGXEA7N3F45C2NES
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N3F45C2NES 1230327-5SGXEA7N3F45C2NES
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230327-5SGXEA7N3F45 C2NES Operating Supply Voltage: 850 mV Data Rate: 14.1 Gbps Number of Pins: 1932 Number of Logic Elements/Cells: 622000 Number of Transceivers: 48 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 840 Number of Logic Blocks (LABs): 2560 Max Operating Temperature: 70 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230327-5SGXEA7N3F45C2NES
Operating Supply Voltage: 850 mV
Data Rate: 14.1 Gbps
Number of Pins: 1932
Number of Logic Elements/Cells: 622000
Number of Transceivers: 48
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 840
Number of Logic Blocks (LABs): 2560
Max Operating Temperature: 70 °C

Buy Now
FPGA Programmable Logic Device - 696-5SGXEA7N3F45C2NES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXEA7N3F45C2NES
FPGA Programmable Logic Device 696-5SGXEA7N3F45C2NES
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 840 IOs Product overview: 5SGXEA7N3F45C2NES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7N3F45C2NE S can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 840 IOs Product overview: 5SGXEA7N3F45C2NES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7N3F45C2NES can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1230327-5SGXEA7N3F45C2NES 696-5SGXEA7N3F45C2NES
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N3F45C2NES FPGA Programmable Logic Device
Logic Cells / Logic Blocks 622000 622000
Package Type Other; FBGA Other; FBGA
Pins 1932
Unlock Full Specs
to access all available technical data