Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA5N1F45C2N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 46080000 490000 1932-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 46080000 490000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA5N1F45C2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a core speed grade of -2, allowing for efficient processing capabilities. The device supports various transceiver speed grades, with the capability to handle data rates up to 12.5 Gbps. It is available in both commercial and industrial temperature grades, ensuring versatility for different operating environments. The FPGA operates with a core voltage of up to 1.35 V and includes multiple power supply options for various functionalities, including I/O and PLL operations. The device is rated for a maximum junction temperature of 125°C, making it suitable for demanding applications. Additionally, it offers programmable I/O elements, which enhance flexibility in design and implementation. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The 5SGXEA5N1F45C2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a core speed grade of -2, allowing for efficient processing capabilities. The device supports various transceiver speed grades, with the capability to handle data rates up to 12.5 Gbps. It is available in both commercial and industrial temperature grades, ensuring versatility for different operating environments. The FPGA operates with a core voltage of up to 1.35 V and includes multiple power supply options for various functionalities, including I/O and PLL operations. The device is rated for a maximum junction temperature of 125°C, making it suitable for demanding applications. Additionally, it offers programmable I/O elements, which enhance flexibility in design and implementation. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA5N1F45C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA5N1F45C2N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA5N1F45C2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 46080000 490000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 46080000 490000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5N1F45C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5N1F45C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5N1F45C2N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5N1F45C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5N1F45C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5N1F45C2N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA5N1F45C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA5N1F45C2N
FPGAs (Field Programmable Gate Array) 5SGXEA5N1F45C2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 46080000 490000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 46080000 490000 1932-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA5N1F45C2N
FPGA - Field Programmable Gate Array 5SGXEA5N1F45C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 840 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA5N1F45C2N-ND 5SGXEA5N1F45C2N 5SGXEA5N1F45C2N 5SGXEA5N1F45C2N 5SGXEA5N1F45C2N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details