Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA5K3F40I3N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA5K3F40I3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -3, which is designed for high-performance applications. This FPGA supports a range of operating conditions, including commercial and industrial temperature grades, ensuring versatility for various environments. The device is capable of handling significant power requirements, with a core voltage supply rated between 0.5V and 1.35V, and it includes multiple power supply options for different functionalities, such as programmable power technology and I/O operations. The Stratix V series is known for its advanced transceiver capabilities, with this specific model supporting high data rates suitable for demanding applications. The device's specifications include programmable I/O element delays and output buffer delays, which can be critical for timing-sensitive designs. Additionally, the FPGA is designed to operate within defined absolute maximum ratings, ensuring reliability and performance under specified conditions. Engineers considering the 5SGXEA5K3F40I3N for their projects should evaluate its performance characteristics, power consumption, and compatibility with their design requirements to determine its suitability for their specific applications.

Datasheet Summary
Powered by GS/AI

The 5SGXEA5K3F40I3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -3, which is designed for high-performance applications. This FPGA supports a range of operating conditions, including commercial and industrial temperature grades, ensuring versatility for various environments. The device is capable of handling significant power requirements, with a core voltage supply rated between 0.5V and 1.35V, and it includes multiple power supply options for different functionalities, such as programmable power technology and I/O operations. The Stratix V series is known for its advanced transceiver capabilities, with this specific model supporting high data rates suitable for demanding applications. The device's specifications include programmable I/O element delays and output buffer delays, which can be critical for timing-sensitive designs. Additionally, the FPGA is designed to operate within defined absolute maximum ratings, ensuring reliability and performance under specified conditions. Engineers considering the 5SGXEA5K3F40I3N for their projects should evaluate its performance characteristics, power consumption, and compatibility with their design requirements to determine its suitability for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA5K3F40I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA5K3F40I3N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA5K3F40I3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA5K3F40I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA5K3F40I3N
FPGAs (Field Programmable Gate Array) 5SGXEA5K3F40I3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5K3F40I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5K3F40I3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5K3F40I3N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA5K3F40I3N
FPGA - Field Programmable Gate Array 5SGXEA5K3F40I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABs 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABs 696 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5K3F40I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5K3F40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5K3F40I3N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA5K3F40I3N-ND 5SGXEA5K3F40I3N 5SGXEA5K3F40I3N 5SGXEA5K3F40I3N 5SGXEA5K3F40I3N
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 490000 490000
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LI-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details