Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA5K3F35I3N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA5K3F35I3N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 432 I/O pins and comes in a 1152FBGA package. The device supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. It is capable of handling transceiver speeds up to 14.1 Gbps, making it suitable for demanding data transfer applications. The operating conditions include a core voltage range of 1.0V to 1.35V and a maximum junction temperature of 125°C. The FPGA is designed to meet stringent electrical and switching characteristics, ensuring reliability and efficiency in various applications.

Datasheet Summary
Powered by GS/AI

The 5SGXEA5K3F35I3N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 432 I/O pins and comes in a 1152FBGA package. The device supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. It is capable of handling transceiver speeds up to 14.1 Gbps, making it suitable for demanding data transfer applications. The operating conditions include a core voltage range of 1.0V to 1.35V and a maximum junction temperature of 125°C. The FPGA is designed to meet stringent electrical and switching characteristics, ensuring reliability and efficiency in various applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA5K3F35I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA5K3F35I3N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA5K3F35I3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA5K3F35I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA5K3F35I3N
FPGAs (Field Programmable Gate Array) 5SGXEA5K3F35I3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5K3F35I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5K3F35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5K3F35I3N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA5K3F35I3N
FPGA - Field Programmable Gate Array 5SGXEA5K3F35I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABs 432 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5K3F35I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5K3F35I3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5K3F35I3N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA5K3F35I3N-ND 5SGXEA5K3F35I3N 5SGXEA5K3F35I3N 5SGXEA5K3F35I3N 5SGXEA5K3F35I3N
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 490000 490000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details