Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA5K2F40I3LN

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA5K2F40I3LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -3, suitable for applications requiring a balance of performance and power efficiency. This FPGA supports a variety of transceiver speed grades, including options for high-speed data transmission, making it versatile for different communication protocols. The device operates within a temperature range suitable for industrial applications, ensuring reliability in demanding environments. It has defined electrical characteristics, including power supply requirements and maximum ratings, which are critical for integration into various systems. The FPGA is packaged in a 1517-BBGA format, facilitating easy mounting on PCBs. Engineers considering this FPGA should evaluate its performance specifications, including power consumption and I/O timing characteristics, to determine its suitability for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The 5SGXEA5K2F40I3LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -3, suitable for applications requiring a balance of performance and power efficiency. This FPGA supports a variety of transceiver speed grades, including options for high-speed data transmission, making it versatile for different communication protocols. The device operates within a temperature range suitable for industrial applications, ensuring reliability in demanding environments. It has defined electrical characteristics, including power supply requirements and maximum ratings, which are critical for integration into various systems. The FPGA is packaged in a 1517-BBGA format, facilitating easy mounting on PCBs. Engineers considering this FPGA should evaluate its performance specifications, including power consumption and I/O timing characteristics, to determine its suitability for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA5K2F40I3LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA5K2F40I3LN-ND
FPGAs (Field Programmable Gate Array) 5SGXEA5K2F40I3LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5K2F40I3LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5K2F40I3LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5K2F40I3LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA5K2F40I3LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA5K2F40I3LN
FPGAs (Field Programmable Gate Array) 5SGXEA5K2F40I3LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5K2F40I3LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5K2F40I3LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5K2F40I3LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA5K2F40I3LN
FPGA - Field Programmable Gate Array 5SGXEA5K2F40I3LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 696 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA5K2F40I3LN-ND 5SGXEA5K2F40I3LN 5SGXEA5K2F40I3LN 5SGXEA5K2F40I3LN 5SGXEA5K2F40I3LN
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details