Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA5H3F35I3L

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA5H3F35I3L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture suitable for complex applications requiring significant processing power. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. The device is designed to operate within a temperature range of -55°C to 125°C, making it suitable for both commercial and industrial environments. The Stratix V series is known for its advanced transceiver capabilities, with the 5SGXEA5H3F35I3L supporting high data rates, which are critical for high-speed communication applications. The device includes programmable I/O elements that allow for customization of input and output timing, enhancing its adaptability to different project requirements. Additionally, it has defined absolute maximum ratings for power supply and input voltage, ensuring reliable operation under specified conditions. Engineers considering this FPGA should evaluate its specifications against their project needs, particularly in terms of speed, power consumption, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The 5SGXEA5H3F35I3L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture suitable for complex applications requiring significant processing power. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. The device is designed to operate within a temperature range of -55°C to 125°C, making it suitable for both commercial and industrial environments. The Stratix V series is known for its advanced transceiver capabilities, with the 5SGXEA5H3F35I3L supporting high data rates, which are critical for high-speed communication applications. The device includes programmable I/O elements that allow for customization of input and output timing, enhancing its adaptability to different project requirements. Additionally, it has defined absolute maximum ratings for power supply and input voltage, ensuring reliable operation under specified conditions. Engineers considering this FPGA should evaluate its specifications against their project needs, particularly in terms of speed, power consumption, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA5H3F35I3L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA5H3F35I3L-ND
FPGAs (Field Programmable Gate Array) 5SGXEA5H3F35I3L-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5H3F35I3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5H3F35I3L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5H3F35I3L
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA5H3F35I3L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA5H3F35I3L
FPGAs (Field Programmable Gate Array) 5SGXEA5H3F35I3L
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA5H3F35I3L
FPGA - Field Programmable Gate Array 5SGXEA5H3F35I3L
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 552 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 552 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5H3F35I3L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5H3F35I3L
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5H3F35I3L
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA5H3F35I3L-ND 5SGXEA5H3F35I3L 5SGXEA5H3F35I3L 5SGXEA5H3F35I3L 5SGXEA5H3F35I3L
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LC-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details