Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA4K2F40I2LG

Description
Win Source Part Number: 1216220-5SGXEA4K2F40 I2LG Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 696 Number of LABs/CLBs: 158500 Number of Logic Elements/Cells: 420000 Total RAM Bits: 37888000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-5SGXEA4K2F40I2LG Base Product Number: 5SGXEA4
Request a Quote Datasheet
Description
Win Source Part Number: 1216220-5SGXEA4K2F40 I2LG Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 696 Number of LABs/CLBs: 158500 Number of Logic Elements/Cells: 420000 Total RAM Bits: 37888000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-5SGXEA4K2F40I2LG Base Product Number: 5SGXEA4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1216220-5SGXEA4K2F40I2LG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1216220-5SGXEA4K2F40I2LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1216220-5SGXEA4K2F40I2LG
Win Source Part Number: 1216220-5SGXEA4K2F40 I2LG Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 696 Number of LABs/CLBs: 158500 Number of Logic Elements/Cells: 420000 Total RAM Bits: 37888000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-5SGXEA4K2F40I2LG Base Product Number: 5SGXEA4

Win Source Part Number: 1216220-5SGXEA4K2F40I2LG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 696
Number of LABs/CLBs: 158500
Number of Logic Elements/Cells: 420000
Total RAM Bits: 37888000
Voltage - Supply: 0.82V ~ 0.88V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Intel
Other Names: 544-5SGXEA4K2F40I2LG
Base Product Number: 5SGXEA4

Buy Now
FPGA Programmable Logic Device - 696-5SGXEA4K2F40I2LG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXEA4K2F40I2LG
FPGA Programmable Logic Device 696-5SGXEA4K2F40I2LG
FPGA - Field Programmable Gate Array Product overview: 5SGXEA4K2F40I2LG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA4K2F40I2LG can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5SGXEA4K2F40I2LG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA4K2F40I2LG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA4K2F40I2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA4K2F40I2LG
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA4K2F40I2LG
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA4K2F40I2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA4K2F40I2LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA4K2F40I2LG
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA4K2F40I2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA4K2F40I2LG
FPGAs (Field Programmable Gate Array) 5SGXEA4K2F40I2LG
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1216220-5SGXEA4K2F40I2LG 696-5SGXEA4K2F40I2LG 5SGXEA4K2F40I2LG 5SGXEA4K2F40I2LG 5SGXEA4K2F40I2LG
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 420000 420000 420000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.82V ~ 0.88V Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details