Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGTMC7K2F40C2N

Description
Win Source Part Number: 1355930-5SGTMC7K2F40 C2N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® V GT Package: Tray Product Status: Obsolete Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Base Product Number: 5SGTMC7 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A2C Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Number of I/O: 600 Number of LABs/CLBs: 234750
Request a Quote Datasheet
Description
Win Source Part Number: 1355930-5SGTMC7K2F40 C2N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® V GT Package: Tray Product Status: Obsolete Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Base Product Number: 5SGTMC7 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A2C Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Number of I/O: 600 Number of LABs/CLBs: 234750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1355930-5SGTMC7K2F40C2N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1355930-5SGTMC7K2F40C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1355930-5SGTMC7K2F40C2N
Win Source Part Number: 1355930-5SGTMC7K2F40 C2N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® V GT Package: Tray Product Status: Obsolete Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Base Product Number: 5SGTMC7 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A2C Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Number of I/O: 600 Number of LABs/CLBs: 234750

Win Source Part Number: 1355930-5SGTMC7K2F40C2N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Stratix® V GT
Package: Tray
Product Status: Obsolete
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Base Product Number: 5SGTMC7
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A2C
Voltage - Supply: 0.87V ~ 0.93V
Number of Logic Elements/Cells: 622000
Total RAM Bits: 51200000
Number of I/O: 600
Number of LABs/CLBs: 234750

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGTMC7K2F40C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGTMC7K2F40C2N-ND
FPGAs (Field Programmable Gate Array) 5SGTMC7K2F40C2N-ND
Stratix® V GT Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Stratix® V GT Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGTMC7K2F40C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGTMC7K2F40C2N
FPGA Programmable Logic Device 696-5SGTMC7K2F40C2N
Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGTMC7K2F40C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGTMC7K2F40C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGTMC7K2F40C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGTMC7K2F40C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGTMC7K2F40C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGTMC7K2F40C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGTMC7K2F40C2N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGTMC7K2F40C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGTMC7K2F40C2N
FPGAs (Field Programmable Gate Array) 5SGTMC7K2F40C2N
Stratix® V GT Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Stratix® V GT Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGTMC7K2F40C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGTMC7K2F40C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGTMC7K2F40C2N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1355930-5SGTMC7K2F40C2N 5SGTMC7K2F40C2N-ND 696-5SGTMC7K2F40C2N 5SGTMC7K2F40C2N 5SGTMC7K2F40C2N 5SGTMC7K2F40C2N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 622000 622000 622000 622000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 930mV Other Other; 0.87V ~ 0.93V
Package Type Other; 1517-BBGA, FCBGA Other; FBGA Other; 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details