Intel Corporation System On Chip (SoC) 5CSXFC6C6U23I7NTS

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 925MHz 672-UBGA (23x23)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 925MHz 672-UBGA (23x23)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5CSXFC6C6U23I7NTS is a System on Chip (SoC) from Quarktwin Technology Ltd., featuring a dual-core ARM Cortex-A9 MPCore processor integrated with an FPGA. This SoC is built on a 28 nm low-power process technology, which contributes to its reduced power consumption, offering up to 40% lower power usage compared to previous generations. It supports high bandwidth applications with transceiver capabilities of up to 6.144 Gbps and includes hard memory controllers for efficient data handling. The device is designed for a variety of applications, including industrial, automotive, military, and wireless communications, making it suitable for high-volume and cost-sensitive projects. It provides significant logic integration with 110K logic elements and supports advanced features such as partial reconfiguration and configuration via protocol, which can enhance system flexibility and reduce time-to-market. The 5CSXFC6C6U23I7NTS is packaged in a 672-UBGA format, facilitating easy integration into various designs.

Datasheet Summary
Powered by GS/AI

The 5CSXFC6C6U23I7NTS is a System on Chip (SoC) from Quarktwin Technology Ltd., featuring a dual-core ARM Cortex-A9 MPCore processor integrated with an FPGA. This SoC is built on a 28 nm low-power process technology, which contributes to its reduced power consumption, offering up to 40% lower power usage compared to previous generations. It supports high bandwidth applications with transceiver capabilities of up to 6.144 Gbps and includes hard memory controllers for efficient data handling. The device is designed for a variety of applications, including industrial, automotive, military, and wireless communications, making it suitable for high-volume and cost-sensitive projects. It provides significant logic integration with 110K logic elements and supports advanced features such as partial reconfiguration and configuration via protocol, which can enhance system flexibility and reduce time-to-market. The 5CSXFC6C6U23I7NTS is packaged in a 672-UBGA format, facilitating easy integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSXFC6C6U23I7NTS-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSXFC6C6U23I7NTS-ND
System On Chip (SoC) 5CSXFC6C6U23I7NTS-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 925MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 925MHz 672-UBGA (23x23)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSXFC6C6U23I7NTS - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSXFC6C6U23I7NTS
Embedded - System On Chip (SoC) 5CSXFC6C6U23I7NTS
IC SOC CORTEX-A9 925MHZ 672UBGA

IC SOC CORTEX-A9 925MHZ 672UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSXFC6C6U23I7NTS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSXFC6C6U23I7NTS
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC6C6U23I7NTS
IC SOC CORTEX-A9 925MHZ 672UBGA

IC SOC CORTEX-A9 925MHZ 672UBGA

Supplier's Site
System On Chip (SoC) - 5CSXFC6C6U23I7NTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSXFC6C6U23I7NTS
System On Chip (SoC) 5CSXFC6C6U23I7NTS
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 925MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 925MHz 672-UBGA (23x23)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSXFC6C6U23I7NTS-ND 5CSXFC6C6U23I7NTS 5CSXFC6C6U23I7NTS 5CSXFC6C6U23I7NTS
Product Name System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-FBGA 672-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
nRF54L10 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
 - CY8C4146AXI-S433 - Rochester Electronics
Infineon Technologies AG
View Details