Intel Corporation System On Chip (SoC) 5CSXFC6C6U23A7N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 110K Logic Elements 700MHz 672-UBGA (23x23)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 110K Logic Elements 700MHz 672-UBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSXFC6C6U23A7N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSXFC6C6U23A7N-ND
System On Chip (SoC) 5CSXFC6C6U23A7N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 110K Logic Elements 700MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 110K Logic Elements 700MHz 672-UBGA (23x23)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1031989-5CSXFC6C6U23A7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1031989-5CSXFC6C6U23A7N
Win Source Part Number: 1031989-5CSXFC6C6U23 A7N Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Automotive, AEC-Q100, Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 700MHz Package: Tray Standard Package: 60 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 110K Logic Elements Package / Case: 672-FBGA Supplier Device Package: 672-UBGA (23x23) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): 5CSEMA6U23I7N; 5CSEMA6U23A7N; 5CSEBA6U23C7N; ECCN: 3A991D Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 969558 Base Product Number: 5CSXFC6

Win Source Part Number: 1031989-5CSXFC6C6U23A7N
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Automotive, AEC-Q100, Cyclone® V SE
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 700MHz
Package: Tray
Standard Package: 60
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 145
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 110K Logic Elements
Package / Case: 672-FBGA
Supplier Device Package: 672-UBGA (23x23)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): 5CSEMA6U23I7N; 5CSEMA6U23A7N; 5CSEBA6U23C7N;
ECCN: 3A991D
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 969558
Base Product Number: 5CSXFC6

Buy Now Datasheet
System On Chip (SoC) - 5CSXFC6C6U23A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSXFC6C6U23A7N
System On Chip (SoC) 5CSXFC6C6U23A7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 110K Logic Elements 700MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 110K Logic Elements 700MHz 672-UBGA (23x23)

Buy Now
Embedded - System On Chip (SoC) - 5CSXFC6C6U23A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSXFC6C6U23A7N
Embedded - System On Chip (SoC) 5CSXFC6C6U23A7N
IC SOC CORTEX-A9 700MHZ 672UBGA

IC SOC CORTEX-A9 700MHZ 672UBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSXFC6C6U23A7N - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
5CSXFC6C6U23A7N
System On Chip (SoC) 5CSXFC6C6U23A7N
IC SOC CORTEX-A9 700MHZ 672UBGA

IC SOC CORTEX-A9 700MHZ 672UBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSXFC6C6U23A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSXFC6C6U23A7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC6C6U23A7N
IC SOC CORTEX-A9 700MHZ 672UBGA

IC SOC CORTEX-A9 700MHZ 672UBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSXFC6C6U23A7N-ND 1031989-5CSXFC6C6U23A7N 5CSXFC6C6U23A7N 5CSXFC6C6U23A7N 5CSXFC6C6U23A7N 5CSXFC6C6U23A7N
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-FBGA Tray 672-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface I2C; I2S; SPI; UART
Supply Voltage 3 to 5.5 volts
View Details