Intel Corporation System On Chip (SoC) 5CSXFC4C6U23A7N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 40K Logic Elements 700MHz 672-UBGA (23x23)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 40K Logic Elements 700MHz 672-UBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSXFC4C6U23A7N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSXFC4C6U23A7N-ND
System On Chip (SoC) 5CSXFC4C6U23A7N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 40K Logic Elements 700MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 40K Logic Elements 700MHz 672-UBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1353608-5CSXFC4C6U23A7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1353608-5CSXFC4C6U23A7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1353608-5CSXFC4C6U23A7N
Win Source Part Number: 1353608-5CSXFC4C6U23 A7N Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Automotive, AEC-Q100, Cyclone® V SE Package: Tray Product Status: Active Package / Case: 672-FBGA Supplier Device Package: 672-UBGA (23x23) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Speed: 700MHz Number of I/O: MCU - 181, FPGA - 145 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 40K Logic Elements

Win Source Part Number: 1353608-5CSXFC4C6U23A7N
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Automotive, AEC-Q100, Cyclone® V SE
Package: Tray
Product Status: Active
Package / Case: 672-FBGA
Supplier Device Package: 672-UBGA (23x23)
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Speed: 700MHz
Number of I/O: MCU - 181, FPGA - 145
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 40K Logic Elements

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSXFC4C6U23A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSXFC4C6U23A7N
Embedded - System On Chip (SoC) 5CSXFC4C6U23A7N
IC SOC CORTEX-A9 700MHZ 672UBGA

IC SOC CORTEX-A9 700MHZ 672UBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSXFC4C6U23A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSXFC4C6U23A7N
System On Chip (SoC) 5CSXFC4C6U23A7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 40K Logic Elements 700MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 40K Logic Elements 700MHz 672-UBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSXFC4C6U23A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSXFC4C6U23A7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC4C6U23A7N
IC SOC CORTEX-A9 700MHZ 672UBGA

IC SOC CORTEX-A9 700MHZ 672UBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSXFC4C6U23A7N-ND 1353608-5CSXFC4C6U23A7N 5CSXFC4C6U23A7N 5CSXFC4C6U23A7N 5CSXFC4C6U23A7N
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-FBGA Tray 672-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
nRF54LS05A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0640 MB
View Details