Intel Corporation Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEMA6F31C8N

Description
Win Source Part Number: 1031443-5CSEMA6F31C8 N Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 600MHz Package: Tray Standard Package: 27 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 110K Logic Elements Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): 5CSEMA5F31C8N; 5CSXFC6D6F31C8N; 5CSXFC6D6F31C7N; ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5CSEMA6F31C8N-ND,544 -3465,973784 Base Product Number: 5CSEMA6
Request a Quote Datasheet
Description
Win Source Part Number: 1031443-5CSEMA6F31C8 N Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 600MHz Package: Tray Standard Package: 27 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 110K Logic Elements Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): 5CSEMA5F31C8N; 5CSXFC6D6F31C8N; 5CSXFC6D6F31C7N; ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5CSEMA6F31C8N-ND,544 -3465,973784 Base Product Number: 5CSEMA6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1031443-5CSEMA6F31C8N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1031443-5CSEMA6F31C8N
Win Source Part Number: 1031443-5CSEMA6F31C8 N Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 600MHz Package: Tray Standard Package: 27 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 110K Logic Elements Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): 5CSEMA5F31C8N; 5CSXFC6D6F31C8N; 5CSXFC6D6F31C7N; ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5CSEMA6F31C8N-ND,544 -3465,973784 Base Product Number: 5CSEMA6

Win Source Part Number: 1031443-5CSEMA6F31C8N
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Cyclone® V SE
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 600MHz
Package: Tray
Standard Package: 27
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 288
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 110K Logic Elements
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): 5CSEMA5F31C8N; 5CSXFC6D6F31C8N; 5CSXFC6D6F31C7N;
ECCN: 3A991D
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 5CSEMA6F31C8N-ND,544-3465,973784
Base Product Number: 5CSEMA6

Buy Now Datasheet
System On Chip (SoC) - 544-3465-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3465-ND
System On Chip (SoC) 544-3465-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 110K Logic Elements 600MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 110K Logic Elements 600MHz 896-FBGA (31x31)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSEMA6F31C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEMA6F31C8N
Embedded - System On Chip (SoC) 5CSEMA6F31C8N
IC SOC CORTEX-A9 600MHZ 896FBGA

IC SOC CORTEX-A9 600MHZ 896FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSEMA6F31C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEMA6F31C8N
System On Chip (SoC) 5CSEMA6F31C8N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 110K Logic Elements 600MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 110K Logic Elements 600MHz 896-FBGA (31x31)

Buy Now
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEMA6F31C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEMA6F31C8N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEMA6F31C8N
IC SOC CORTEX-A9 600MHZ 896FBGA

IC SOC CORTEX-A9 600MHZ 896FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1031443-5CSEMA6F31C8N 544-3465-ND 5CSEMA6F31C8N 5CSEMA6F31C8N 5CSEMA6F31C8N
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Package / Case Tray 896-BGA 896-BGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details
nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details
 - CY8C4125AXI-483 - Rochester Electronics
Infineon Technologies AG
View Details