Win Source Part Number: 1026525-5CSEMA5F31C8
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Cyclone® V SE
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 600MHz
Package: Tray
Standard Package: 27
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 288
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 85K Logic Elements
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): 5CSEMA6F31C8N; 5CSEBA5U23C8N; 5CSEMA5U23C8N5CSEMA5
ECCN: 3A001A7B
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 5CSEMA5F31C8N-ND,544
Base Product Number: 5CSEMA5
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 600MHz 896-FBGA (31x31)
IC SOC CORTEX-A9 600MHZ 896FBGA
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 600MHz 896-FBGA (31x31)
IC SOC CORTEX-A9 600MHZ 896FBGA
IC SOC CORTEX-A9 600MHZ 896FBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1026525-5CSEMA5F31C8N | 544-3550-ND | 5CSEMA5F31C8N | 5CSEMA5F31C8N | 5CSEMA5F31C8N | 5CSEMA5F31C8N |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM |
| Package / Case | Tray | 896-BGA | 896-BGA | |||
| RAM Size | 0.0640 MB | 0.0640 MB | 0.0640 MB | 0.0640 MB | 0.0640 MB |