Intel Corporation Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA6U19I7N

Description
Win Source Part Number: 1338476-5CSEBA6U19I7 N Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 110K Logic Elements Package / Case: 484-FBGA Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5CSEBA6
Request a Quote Datasheet
Description
Win Source Part Number: 1338476-5CSEBA6U19I7 N Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 110K Logic Elements Package / Case: 484-FBGA Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5CSEBA6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1338476-5CSEBA6U19I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1338476-5CSEBA6U19I7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1338476-5CSEBA6U19I7N
Win Source Part Number: 1338476-5CSEBA6U19I7 N Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 110K Logic Elements Package / Case: 484-FBGA Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5CSEBA6

Win Source Part Number: 1338476-5CSEBA6U19I7N
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Series: Cyclone® V SE
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 800MHz
Package: Tray
Standard Package: 84
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 151, FPGA - 66
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 110K Logic Elements
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5CSEBA6

Buy Now Datasheet
System On Chip (SoC) - 544-3305-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3305-ND
System On Chip (SoC) 544-3305-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 110K Logic Elements 800MHz 484-UBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 110K Logic Elements 800MHz 484-UBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEBA6U19I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEBA6U19I7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA6U19I7N
IC SOC CORTEX-A9 800MHZ 484UBGA

IC SOC CORTEX-A9 800MHZ 484UBGA

Supplier's Site
Embedded - System On Chip (SoC) - 5CSEBA6U19I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEBA6U19I7N
Embedded - System On Chip (SoC) 5CSEBA6U19I7N
IC SOC CORTEX-A9 800MHZ 484UBGA

IC SOC CORTEX-A9 800MHZ 484UBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSEBA6U19I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEBA6U19I7N
System On Chip (SoC) 5CSEBA6U19I7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 110K Logic Elements 800MHz 484-UBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 110K Logic Elements 800MHz 484-UBGA (19x19)

Buy Now
System On Chip (SoC) - 5CSEBA6U19I7N - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
5CSEBA6U19I7N
System On Chip (SoC) 5CSEBA6U19I7N
IC SOC CORTEX-A9 800MHZ 484UBGA

IC SOC CORTEX-A9 800MHZ 484UBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1338476-5CSEBA6U19I7N 544-3305-ND 5CSEBA6U19I7N 5CSEBA6U19I7N 5CSEBA6U19I7N 5CSEBA6U19I7N
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 484-FBGA 484-FBGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
nRF52811 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
View Details