Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 484-UBGA (19x19)
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 484-UBGA (19x19)
IC SOC CORTEX-A9 800MHZ 484UBGA
IC SOC CORTEX-A9 800MHZ 484UBGA
IC SOC CORTEX-A9 800MHZ 484UBGA
IC SOC CORTEX-A9 800MHZ 484UBGA
| DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 5CSEBA5U19C7N-ND | 5CSEBA5U19C7N | 386-5CSEBA5U19C7N | 5CSEBA5U19C7N | 5CSEBA5U19C7N | 5CSEBA5U19C7N |
| Product Name | System On Chip (SoC) | System On Chip (SoC) | IC SOC CORTEX-A9 800MHZ 484UBGA | Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | |||
| Package / Case | 484-FBGA | 484-FBGA | 484-FBGA | |||
| Clock Frequency | 800 MHz | 800 MHz | 800 MHz |