Intel Corporation Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA5U19A7N

Description
Manufacturer: Intel Win Source Part Number: 1318257-5CSEBA5U19A7 N Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 700MHz Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 484-FBGA ECCN: 3A001A7B Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 965989 Base Product Number: 5CSEBA5 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1318257-5CSEBA5U19A7 N Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 700MHz Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 484-FBGA ECCN: 3A001A7B Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 965989 Base Product Number: 5CSEBA5 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1318257-5CSEBA5U19A7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1318257-5CSEBA5U19A7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1318257-5CSEBA5U19A7N
Manufacturer: Intel Win Source Part Number: 1318257-5CSEBA5U19A7 N Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 700MHz Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 484-FBGA ECCN: 3A001A7B Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 965989 Base Product Number: 5CSEBA5 RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1318257-5CSEBA5U19A7N
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Packaging: Tray
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 700MHz
Standard Package: 84
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 151, FPGA - 66
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 85K Logic Elements
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 484-FBGA
ECCN: 3A001A7B
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 965989
Base Product Number: 5CSEBA5
RoHS Status: RoHS Compliant

Buy Now
System On Chip (SoC) - 5CSEBA5U19A7N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSEBA5U19A7N-ND
System On Chip (SoC) 5CSEBA5U19A7N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 85K Logic Elements 700MHz 484-UBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 85K Logic Elements 700MHz 484-UBGA (19x19)

Buy Now Datasheet
System On Chip (SoC) - 5CSEBA5U19A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEBA5U19A7N
System On Chip (SoC) 5CSEBA5U19A7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 85K Logic Elements 700MHz 484-UBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 85K Logic Elements 700MHz 484-UBGA (19x19)

Buy Now
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEBA5U19A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEBA5U19A7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA5U19A7N
IC SOC CORTEX-A9 700MHZ 484UBGA

IC SOC CORTEX-A9 700MHZ 484UBGA

Supplier's Site
Embedded - System On Chip (SoC) - 5CSEBA5U19A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEBA5U19A7N
Embedded - System On Chip (SoC) 5CSEBA5U19A7N
IC SOC CORTEX-A9 700MHZ 484UBGA

IC SOC CORTEX-A9 700MHZ 484UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1318257-5CSEBA5U19A7N 5CSEBA5U19A7N-ND 5CSEBA5U19A7N 5CSEBA5U19A7N 5CSEBA5U19A7N
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
System-On-Chips - 1963886P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details