Intel Corporation System On Chip (SoC) 5CSEBA4U23C7N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 800MHz 672-UBGA (23x23)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 800MHz 672-UBGA (23x23)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5CSEBA4U23C7N is a System on Chip (SoC) from the Cyclone V family, featuring a dual-core Arm Cortex-A9 MPCore processor operating at 800 MHz. It is built on TSMC's 28 nm low-power process technology, which allows for reduced power consumption,Äîup to 40% lower than previous generations. The device integrates hard memory controllers and transceivers capable of supporting data rates of up to 6.144 Gbps, making it suitable for high-bandwidth applications in industrial, automotive, and military markets. This SoC includes 13.59 megabits of embedded memory and variable-precision digital signal processing (DSP) blocks, enhancing its logic integration capabilities. It operates with only two core voltages, contributing to a lower overall system cost. The device supports advanced features such as partial reconfiguration and Configuration via Protocol (CvP), which can be beneficial for dynamic applications. Overall, the 5CSEBA4U23C7N is designed for cost-sensitive applications requiring efficient power management and high performance.

Datasheet Summary
Powered by GS/AI

The 5CSEBA4U23C7N is a System on Chip (SoC) from the Cyclone V family, featuring a dual-core Arm Cortex-A9 MPCore processor operating at 800 MHz. It is built on TSMC's 28 nm low-power process technology, which allows for reduced power consumption,Äîup to 40% lower than previous generations. The device integrates hard memory controllers and transceivers capable of supporting data rates of up to 6.144 Gbps, making it suitable for high-bandwidth applications in industrial, automotive, and military markets. This SoC includes 13.59 megabits of embedded memory and variable-precision digital signal processing (DSP) blocks, enhancing its logic integration capabilities. It operates with only two core voltages, contributing to a lower overall system cost. The device supports advanced features such as partial reconfiguration and Configuration via Protocol (CvP), which can be beneficial for dynamic applications. Overall, the 5CSEBA4U23C7N is designed for cost-sensitive applications requiring efficient power management and high performance.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSEBA4U23C7N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSEBA4U23C7N-ND
System On Chip (SoC) 5CSEBA4U23C7N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 800MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 800MHz 672-UBGA (23x23)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSEBA4U23C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEBA4U23C7N
Embedded - System On Chip (SoC) 5CSEBA4U23C7N
IC SOC CORTEX-A9 800MHZ 672UBGA

IC SOC CORTEX-A9 800MHZ 672UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEBA4U23C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEBA4U23C7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA4U23C7N
IC SOC CORTEX-A9 800MHZ 672UBGA

IC SOC CORTEX-A9 800MHZ 672UBGA

Supplier's Site
System On Chip (SoC) - 5CSEBA4U23C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEBA4U23C7N
System On Chip (SoC) 5CSEBA4U23C7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 800MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 800MHz 672-UBGA (23x23)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSEBA4U23C7N-ND 5CSEBA4U23C7N 5CSEBA4U23C7N 5CSEBA4U23C7N
Product Name System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-FBGA 672-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467CZUT7 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details
nRF52833 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details
 - CY8C4147LQS-S263T - Rochester Electronics
Infineon Technologies AG
View Details