Manufacturer: Altera
Win Source Part Number: 764217-5CSEBA4U19C8S
Series: Cyclone V SE
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Core Processor: Single ARM Cortex-A9 MPCore with CoreSight
Speed: 600MHz
Package: 484-FBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 151, FPGA - 66
Architecture: MCU, FPGA
MCU RAM: 64KB
Primary Attributes: FPGA - 40K Logic Elements
Family Name: 5CSEA4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-UBGA (19x19)
Alternative Parts (Cross-Reference): LCMXO3LF-9400E-6BG48
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 84
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 600MHz 484-UBGA (19x19)
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 600MHz 484-UBGA (19x19)
IC SOC CORTEX-A9 600MHZ 484UBGA
IC SOC CORTEX-A9 600MHZ 484UBGA
IC SOC CORTEX-A9 600MHZ 484UBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 764217-5CSEBA4U19C8SN | 5CSEBA4U19C8SN-ND | 5CSEBA4U19C8SN | 5CSEBA4U19C8SN | 5CSEBA4U19C8SN | 5CSEBA4U19C8SN |
| Product Name | Embedded - Embedded - System On Chip (SoC) - 5CSEBA4U19C8SN | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™ |
| Package / Case | 484-FBGA | 484-FBGA | 484-FBGA | |||
| RAM Size | 0.0640 MB | 0.0640 MB | 0.0640 MB | 0.0640 MB | 0.0640 MB |