Intel Corporation Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA2U23I7N

Description
Win Source Part Number: 1351984-5CSEBA2U23I7 N Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 60 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 25K Logic Elements Package / Case: 672-FBGA Supplier Device Package: 672-UBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel
Request a Quote Datasheet
Description
Win Source Part Number: 1351984-5CSEBA2U23I7 N Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 60 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 25K Logic Elements Package / Case: 672-FBGA Supplier Device Package: 672-UBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1351984-5CSEBA2U23I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1351984-5CSEBA2U23I7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1351984-5CSEBA2U23I7N
Win Source Part Number: 1351984-5CSEBA2U23I7 N Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 60 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 25K Logic Elements Package / Case: 672-FBGA Supplier Device Package: 672-UBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel

Win Source Part Number: 1351984-5CSEBA2U23I7N
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Series: Cyclone® V SE
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 800MHz
Package: Tray
Standard Package: 60
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 145
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 25K Logic Elements
Package / Case: 672-FBGA
Supplier Device Package: 672-UBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel

Buy Now Datasheet
System On Chip (SoC) - 544-3464-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3464-ND
System On Chip (SoC) 544-3464-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)

Buy Now Datasheet
System On Chip (SoC) - 5CSEBA2U23I7N - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
5CSEBA2U23I7N
System On Chip (SoC) 5CSEBA2U23I7N
IC SOC CORTEX-A9 800MHZ 672UBGA

IC SOC CORTEX-A9 800MHZ 672UBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSEBA2U23I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEBA2U23I7N
System On Chip (SoC) 5CSEBA2U23I7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEBA2U23I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEBA2U23I7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA2U23I7N
IC SOC CORTEX-A9 800MHZ 672UBGA

IC SOC CORTEX-A9 800MHZ 672UBGA

Supplier's Site
Embedded - System On Chip (SoC) - 5CSEBA2U23I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEBA2U23I7N
Embedded - System On Chip (SoC) 5CSEBA2U23I7N
IC SOC CORTEX-A9 800MHZ 672UBGA

IC SOC CORTEX-A9 800MHZ 672UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1351984-5CSEBA2U23I7N 544-3464-ND 5CSEBA2U23I7N 5CSEBA2U23I7N 5CSEBA2U23I7N 5CSEBA2U23I7N
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 672-FBGA 672-FBGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 750 to 1180 MHz
RAM Size 2.5 MB
View Details
System-On-Chips - 1697120P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; Bluetooth Smart, 32 Bit ARM Cortex M4
Data Bus 32 Bit
Interface Bluetooth Smart, 32 Bit ARM Cortex M4
View Details
MOTIX™ | Embedded Power ICs (System-on-Chip), Relay Driver IC with Integrated Arm® Cortex® M0 - TLE9842QX - Infineon Technologies AG
Specs
Processor Core ARM
Interface LIN
Package / Case PG-VQFN-48
View Details