Intel Corporation System On Chip (SoC) 5CSEBA2U19I7SN

Description
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 484-UBGA (19x19)
Request a Quote Datasheet
Description
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 484-UBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-3009-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3009-ND
System On Chip (SoC) 544-3009-ND
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 484-UBGA (19x19)

Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 484-UBGA (19x19)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U19I7SN - 764215-5CSEBA2U19I7SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U19I7SN
764215-5CSEBA2U19I7SN
Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U19I7SN 764215-5CSEBA2U19I7SN
Manufacturer: Altera Win Source Part Number: 764215-5CSEBA2U19I7S N Series: Cyclone V SE Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Single ARM Cortex-A9 MPCore with CoreSight Speed: 800MHz Package: 484-FBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 25K Logic Elements Family Name: 5CSEA2 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-UBGA (19x19) Alternative Parts (Cross-Reference): XC6SLX4-2CSG484I; XC6SLX25T-2CSG484C; XC6SLX4-2CSG484C; Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 84

Manufacturer: Altera
Win Source Part Number: 764215-5CSEBA2U19I7SN
Series: Cyclone V SE
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TJ)
Core Processor: Single ARM Cortex-A9 MPCore with CoreSight
Speed: 800MHz
Package: 484-FBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 151, FPGA - 66
Architecture: MCU, FPGA
MCU RAM: 64KB
Primary Attributes: FPGA - 25K Logic Elements
Family Name: 5CSEA2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-UBGA (19x19)
Alternative Parts (Cross-Reference): XC6SLX4-2CSG484I; XC6SLX25T-2CSG484C; XC6SLX4-2CSG484C;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 84

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSEBA2U19I7SN - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEBA2U19I7SN
Embedded - System On Chip (SoC) 5CSEBA2U19I7SN
IC SOC CORTEX-A9 800MHZ 484UBGA

IC SOC CORTEX-A9 800MHZ 484UBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSEBA2U19I7SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEBA2U19I7SN
System On Chip (SoC) 5CSEBA2U19I7SN
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 484-UBGA (19x19)

Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 484-UBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEBA2U19I7SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEBA2U19I7SN
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA2U19I7SN
IC SOC CORTEX-A9 800MHZ 484UBGA

IC SOC CORTEX-A9 800MHZ 484UBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-3009-ND 764215-5CSEBA2U19I7SN 5CSEBA2U19I7SN 5CSEBA2U19I7SN 5CSEBA2U19I7SN
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U19I7SN Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 484-FBGA 484-FBGA 484-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
Package / Case QFN52 with 32 GPIOs
View Details
 - CY8C5667LTI-LP009 - Rochester Electronics
Infineon Technologies AG
View Details