The Cyclone V 5CEBA2F17A7N FPGA from Quarktwin Technology Ltd. is designed for applications requiring low power consumption, cost efficiency, and high bandwidth. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. This FPGA features an 8-input adaptive logic module, up to 13.59 megabits of embedded memory, and variable-precision DSP blocks, making it suitable for complex logic integration. The device supports transceiver speeds of up to 6.144 Gbps and includes hard memory controllers, enhancing its performance in high-volume applications across industrial, military, automotive, and wireless sectors. Additionally, it integrates a dual-core Arm Cortex-A9 processor, allowing for tight coupling between processing and FPGA fabric, which supports over 128 Gbps peak bandwidth. The Cyclone V 5CEBA2F17A7N is available in low-cost packaging and operates with only two core voltages, making it a cost-effective solution for various engineering projects.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 2002944 25000 256-LBGA
Category: OEM Souring
Win Source Part Number: 1463286-5CEBA2F17A7N
Manufacturer: Altera
IC FPGA 128 I/O 256FBGA
IC FPGA 128 I/O 256FBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 2002944 25000 256-LBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABS 128 IOs
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5CEBA2F17A7N-ND | 1463286-5CEBA2F17A7N | 5CEBA2F17A7N | 5CEBA2F17A7N | 5CEBA2F17A7N | 5CEBA2F17A7N |
| Product Name | FPGAs (Field Programmable Gate Array) | OEM Souring | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | ||||
| Pins | 256 | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Cells / Logic Blocks | 25000 | 25000 |