Intel Corporation System On Chip (SoC) 5ASXBB3D4F40C4N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 350K Logic Elements 925MHz 1517-FBGA, FC (40x40)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 350K Logic Elements 925MHz 1517-FBGA, FC (40x40)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5ASXBB3D4F40C4N is a System On Chip (SoC) from Quarktwin Technology Ltd., featuring a dual ARM Cortex-A9 MPCore architecture. It is designed with 350,000 logic elements and operates at a maximum frequency of 925 MHz. The device is packaged in a 1517-FBGA form factor, measuring 40x40 mm. This SoC is suitable for applications requiring high processing power and efficiency, making it a viable option for engineers looking to integrate advanced processing capabilities into their projects.

Datasheet Summary
Powered by GS/AI

The 5ASXBB3D4F40C4N is a System On Chip (SoC) from Quarktwin Technology Ltd., featuring a dual ARM Cortex-A9 MPCore architecture. It is designed with 350,000 logic elements and operates at a maximum frequency of 925 MHz. The device is packaged in a 1517-FBGA form factor, measuring 40x40 mm. This SoC is suitable for applications requiring high processing power and efficiency, making it a viable option for engineers looking to integrate advanced processing capabilities into their projects.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5ASXBB3D4F40C4N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5ASXBB3D4F40C4N-ND
System On Chip (SoC) 5ASXBB3D4F40C4N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 350K Logic Elements 925MHz 1517-FBGA, FC (40x40)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 350K Logic Elements 925MHz 1517-FBGA, FC (40x40)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5ASXBB3D4F40C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5ASXBB3D4F40C4N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5ASXBB3D4F40C4N
IC SOC CORTEX-A9 925MHZ 1517FBGA

IC SOC CORTEX-A9 925MHZ 1517FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 5ASXBB3D4F40C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5ASXBB3D4F40C4N
Embedded - System On Chip (SoC) 5ASXBB3D4F40C4N
IC SOC CORTEX-A9 925MHZ 1517FBGA

IC SOC CORTEX-A9 925MHZ 1517FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5ASXBB3D4F40C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5ASXBB3D4F40C4N
System On Chip (SoC) 5ASXBB3D4F40C4N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 350K Logic Elements 925MHz 1517-FBGA, FC (40x40)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 350K Logic Elements 925MHz 1517-FBGA, FC (40x40)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5ASXBB3D4F40C4N-ND 5ASXBB3D4F40C4N 5ASXBB3D4F40C4N 5ASXBB3D4F40C4N
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1517-BBGA, FCBGA 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
 - CY8C29466-24PVXI - Rochester Electronics
Infineon Technologies AG
View Details
nRF52811 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
View Details