Intel Corporation Embedded - Embedded - System On Chip (SoC) - 5ASTFD5G3F35I3N 5ASTFD5G3F35I3N

Description
Manufacturer: Altera Win Source Part Number: 764194-5ASTFD5G3F35I 3N Series: Arria V ST Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 1.05GHz Package: 1152-BBGA, FCBGA Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 208, FPGA - 385 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 462K Logic Elements Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764194-5ASTFD5G3F35I 3N Series: Arria V ST Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 1.05GHz Package: 1152-BBGA, FCBGA Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 208, FPGA - 385 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 462K Logic Elements Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 5ASTFD5G3F35I3N
764194-5ASTFD5G3F35I3N
Embedded - Embedded - System On Chip (SoC) - 5ASTFD5G3F35I3N 764194-5ASTFD5G3F35I3N
Manufacturer: Altera Win Source Part Number: 764194-5ASTFD5G3F35I 3N Series: Arria V ST Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 1.05GHz Package: 1152-BBGA, FCBGA Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 208, FPGA - 385 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 462K Logic Elements Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764194-5ASTFD5G3F35I3N
Series: Arria V ST
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 1.05GHz
Package: 1152-BBGA, FCBGA
Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 208, FPGA - 385
Architecture: MCU, FPGA
MCU RAM: 64KB
Primary Attributes: FPGA - 462K Logic Elements
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
System On Chip (SoC) - 5ASTFD5G3F35I3N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5ASTFD5G3F35I3N-ND
System On Chip (SoC) 5ASTFD5G3F35I3N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V ST FPGA - 462K Logic Elements 1.05GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V ST FPGA - 462K Logic Elements 1.05GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5ASTFD5G3F35I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5ASTFD5G3F35I3N
Embedded - System On Chip (SoC) 5ASTFD5G3F35I3N
IC SOC CORTEX-A9 1.05GHZ 1152BGA

IC SOC CORTEX-A9 1.05GHZ 1152BGA

Supplier's Site Datasheet
System On Chip (SoC) - 5ASTFD5G3F35I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5ASTFD5G3F35I3N
System On Chip (SoC) 5ASTFD5G3F35I3N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V ST FPGA - 462K Logic Elements 1.05GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V ST FPGA - 462K Logic Elements 1.05GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5ASTFD5G3F35I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5ASTFD5G3F35I3N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5ASTFD5G3F35I3N
IC SOC CORTEX-A9 1.05GHZ 1152BGA

IC SOC CORTEX-A9 1.05GHZ 1152BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 764194-5ASTFD5G3F35I3N 5ASTFD5G3F35I3N-ND 5ASTFD5G3F35I3N 5ASTFD5G3F35I3N 5ASTFD5G3F35I3N
Product Name Embedded - Embedded - System On Chip (SoC) - 5ASTFD5G3F35I3N System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA 1152-BBGA, FCBGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

nRF52840 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details
Specs
Processor Core ARM
Clock Frequency 1000 MHz
RAM Size 3 MB
View Details
 - CY8C4014LQI-422T - Rochester Electronics
Infineon Technologies AG
View Details