Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXMB7G4F35I5N

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 544 27695104 504000 1152-BBGA, FCBGA Exposed Pad
Request a Quote
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 544 27695104 504000 1152-BBGA, FCBGA Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5AGXMB7G4F35I5N is an FPGA from the Arria V series by Lingto Electronic Limited, featuring 544 I/O pins and packaged in a 1152FBGA format. This device is designed for high-performance applications, offering a range of electrical characteristics suitable for various operating conditions. It supports multiple configuration schemes, including JTAG and Active Serial, allowing for flexible integration into different systems. The FPGA is equipped with advanced transceiver capabilities, ensuring robust data transmission and reception. Its core performance specifications indicate a strong processing capability, making it suitable for complex computational tasks. The device also includes features for remote system upgrades and user watchdog functionality, enhancing its usability in dynamic environments. Overall, this FPGA is a viable option for engineers seeking a reliable and versatile solution for embedded applications.

Datasheet Summary
Powered by GS/AI

The 5AGXMB7G4F35I5N is an FPGA from the Arria V series by Lingto Electronic Limited, featuring 544 I/O pins and packaged in a 1152FBGA format. This device is designed for high-performance applications, offering a range of electrical characteristics suitable for various operating conditions. It supports multiple configuration schemes, including JTAG and Active Serial, allowing for flexible integration into different systems. The FPGA is equipped with advanced transceiver capabilities, ensuring robust data transmission and reception. Its core performance specifications indicate a strong processing capability, making it suitable for complex computational tasks. The device also includes features for remote system upgrades and user watchdog functionality, enhancing its usability in dynamic environments. Overall, this FPGA is a viable option for engineers seeking a reliable and versatile solution for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXMB7G4F35I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMB7G4F35I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXMB7G4F35I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 27695104 504000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 27695104 504000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB7G4F35I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB7G4F35I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB7G4F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXMB7G4F35I5N
FPGA - Field Programmable Gate Array 5AGXMB7G4F35I5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 19024 LABs 544 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 19024 LABs 544 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB7G4F35I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB7G4F35I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB7G4F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMB7G4F35I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMB7G4F35I5N
FPGAs (Field Programmable Gate Array) 5AGXMB7G4F35I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 544 27695104 504000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 27695104 504000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXMB7G4F35I5N-ND 5AGXMB7G4F35I5N 5AGXMB7G4F35I5N 5AGXMB7G4F35I5N 5AGXMB7G4F35I5N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Exposed Pad Other; 1152-BBGA, FCBGA Exposed Pad
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 1.07V ~ 1.13V
Unlock Full Specs
to access all available technical data