Intel Corporation System On Chip (SoC) 1SX280LN3F43E1VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)
Request a Quote
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1SX280LN3F43E1VG is part of the Stratix 10 SoC family from Lingto Electronic Limited, featuring a quad-core 64-bit Arm Cortex-A53 processor capable of running at speeds up to 1.5 GHz. This SoC is built on Intel's 14 nm tri-gate technology, offering significant improvements in performance and power efficiency compared to previous generations. It supports up to 10.2 million logic elements and includes up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. The device also incorporates hard IP blocks for PCI Express Gen3 and 10G Ethernet, along with advanced memory interfaces supporting DDR4 at rates up to 2666 Mbps. Additionally, it features variable precision DSP blocks capable of delivering up to 10 TFLOP performance, making it suitable for high-performance applications requiring substantial processing power and bandwidth.

Datasheet Summary
Powered by GS/AI

The 1SX280LN3F43E1VG is part of the Stratix 10 SoC family from Lingto Electronic Limited, featuring a quad-core 64-bit Arm Cortex-A53 processor capable of running at speeds up to 1.5 GHz. This SoC is built on Intel's 14 nm tri-gate technology, offering significant improvements in performance and power efficiency compared to previous generations. It supports up to 10.2 million logic elements and includes up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. The device also incorporates hard IP blocks for PCI Express Gen3 and 10G Ethernet, along with advanced memory interfaces supporting DDR4 at rates up to 2666 Mbps. Additionally, it features variable precision DSP blocks capable of delivering up to 10 TFLOP performance, making it suitable for high-performance applications requiring substantial processing power and bandwidth.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 1SX280LN3F43E1VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
1SX280LN3F43E1VG-ND
System On Chip (SoC) 1SX280LN3F43E1VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)

Buy Now Datasheet
System On Chip (SoC) - 1SX280LN3F43E1VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX280LN3F43E1VG
System On Chip (SoC) 1SX280LN3F43E1VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX280LN3F43E1VG - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX280LN3F43E1VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX280LN3F43E1VG
IC SOC CORTEX-A53 1.5GHZ 1760BGA

IC SOC CORTEX-A53 1.5GHZ 1760BGA

Supplier's Site
Embedded - System On Chip (SoC) - 1SX280LN3F43E1VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX280LN3F43E1VG
Embedded - System On Chip (SoC) 1SX280LN3F43E1VG
IC SOC CORTEX-A53 1.5GHZ 1760BGA

IC SOC CORTEX-A53 1.5GHZ 1760BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1SX280LN3F43E1VG-ND 1SX280LN3F43E1VG 1SX280LN3F43E1VG 1SX280LN3F43E1VG
Product Name System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1760-BBGA, FCBGA 1760-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2H12AAAW24 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1000 to 1400 MHz
View Details
nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details