IC SOC CORTEX-A53 1.5GHZ 2912BGA
IC SOC CORTEX-A53 1.5GHZ 2912BGA
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1SX280LH2F55E2VG | 1SX280LH2F55E2VG | 1SX280LH2F55E2VG |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ |
| Clock Frequency | 1500 MHz | 1500 MHz | |
| RAM Size | 0.2560 MB | 0.2560 MB |